WD Bearing Group Pillow Block, UC2 Set Screw Type ,RB2 Set Screw Type UC205-14

Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.
Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block, UC2 Set Screw Type ,RB2 Set Screw Type - UC205-14 - WD Bearing Group
Indianapolis, IN, United States
Pillow Block, UC2 Set Screw Type ,RB2 Set Screw Type
UC205-14
Pillow Block, UC2 Set Screw Type ,RB2 Set Screw Type UC205-14
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Pillow Block Bearings
Product Number UC205-14
Product Name Pillow Block, UC2 Set Screw Type ,RB2 Set Screw Type
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
1-7/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details