WD Bearing Group CSB Series CSB211-32

Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.
Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Suppliers

Company
Product
Description
Supplier Links
CSB Series - CSB211-32 - WD Bearing Group
Indianapolis, IN, United States
CSB Series
CSB211-32
CSB Series CSB211-32
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Ball Bearings
Product Number CSB211-32
Product Name CSB Series
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Seal
Lubrication Prelubricated
Type Wide Inner Ring
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details