WD Bearing Group CSB Series CSB209-26

Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.
Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Suppliers

Company
Product
Description
Supplier Links
CSB Series - CSB209-26 - WD Bearing Group
Indianapolis, IN, United States
CSB Series
CSB209-26
CSB Series CSB209-26
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Ball Bearings
Product Number CSB209-26
Product Name CSB Series
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Seal
Lubrication Prelubricated
Type Wide Inner Ring
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
Ball Bearings - 6190446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details