THT male header; 1.0 x 1.2 mm solder pin; straight; 100% protected against mismating; Pin spacing 7.62 mm; 2-pole; light gray
HEADER, STRAIGHT PIN, 2-P
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"
| WAGO | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 831-3602 | 831-3602 | 2946-831-3602-ND |
| Product Name | Male connector/plug | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||
| Connector Type | Board to Board Connector | Header Connector | |
| Mounting | Through Hole |