WAGO Male connector/plug 831-3202

Description
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 831-3202 - WAGO
Germantown, WI, United States
Male connector/plug
831-3202
Male connector/plug 831-3202
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray

1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-3202-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-3202-ND
Headers, Plugs and Sockets 2946-831-3202-ND
"2 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Wago - 76R6149 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Wago
76R6149
1-Conductor Male Connector; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Wago 76R6149
1-conductor male connector; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 2-pole; 10,00 mm ; light gray

1-conductor male connector; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 2-pole; 10,00 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 831-3202 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
831-3202
WAGO Rectangular Connectors 831-3202
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-3202 2946-831-3202-ND 76R6149 831-3202
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 733-364 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers