WAGO Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Wago 787-904

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:106.6mmRoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:106.6mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Wago - 29K5250 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Wago
29K5250
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Wago 29K5250
AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:106.6mmRoHS Compliant: No

AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:106.6mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29K5250
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Wago
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details