WAGO Power supply 787-850

Description
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm²
Request a Quote Datasheet
Description
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-850 - WAGO
Germantown, WI, United States
Power supply
787-850
Power supply 787-850
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm²

Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm²

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-850-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-850-ND
Industrial, DIN Rail Power Supplies 2946-787-850-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Power Supplies Power Supplies
Product Number 787-850 2946-787-850-ND
Product Name Power supply Industrial, DIN Rail Power Supplies
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 10 amps 10 amps
DC Output Power 240 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-734 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 787-822 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - 2946-787-1102-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details