WAGO Industrial, DIN Rail Power Supplies 787-612

Description
AC/DC DIN RAIL SUPPLY 24V
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 2946-787-612-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-612-ND
Industrial, DIN Rail Power Supplies 2946-787-612-ND
AC/DC DIN RAIL SUPPLY 24V

AC/DC DIN RAIL SUPPLY 24V

Buy Now Datasheet
Power Supply - 11193944 - Radwell International
Willingboro, NJ, United States
Power Supply
11193944
Power Supply 11193944
SWITCHED-MODE POWER SUPPLY, CLASSIC, 1-PHASE, 24 VDC OUTPUT VOLTAGE, 2.5 A OUTPUT CURRENT, 2.50 MM. FREE 2 YEAR RADWELL WARRANTY

SWITCHED-MODE POWER SUPPLY, CLASSIC, 1-PHASE, 24 VDC OUTPUT VOLTAGE, 2.5 A OUTPUT CURRENT, 2.50 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Wago - 29K5243 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Wago
29K5243
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Wago 29K5243
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:133mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:133mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2946-787-612-ND 11193944 29K5243
Product Name Industrial, DIN Rail Power Supplies Power Supply Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Wago
Type 1 DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) - PS8-250FATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details