Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 6 A output current; DC-OK LED
AC/DC DIN RAIL SUPPLY 24V 150W
WAGO 787-1226 DIN Rail Power Supply
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 787-1226 | 2946-787-1226-ND | 2407968 |
| Product Name | Power supply | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies |
| Form Factor | DIN Rail | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| DC Output Voltage | 24.0 volts | 24.0 volts | |
| DC Output Current | 6 amps | 6 amps | |
| DC Output Power | 150 watts |