Switched-mode power supply; for DALI module (753-647); 1-phase; 18 VDC output voltage; 1.1 A output current; 2,50 mm²
AC/DC DIN RAIL SUPPLY 18V 20W
WAGO 787-1007 DIN Rail Power Supply
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 787-1007 | 2946-787-1007-ND | 2794065 |
| Product Name | Power supply | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies |
| Form Factor | DIN Rail | ||
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | |
| DC Output Voltage | 18.0 volts | 18.0 volts | |
| DC Output Current | 1.1 amps | 1.1 amps | 1.1 amps |
| DC Output Power | 19.8 watts |