WAGO Connector plug 750-977/000-021

Description
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24
Request a Quote Datasheet
Description
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector plug - 750-977/000-021 - WAGO
Germantown, WI, United States
Connector plug
750-977/000-021
Connector plug 750-977/000-021
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24

Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24

Supplier's Site Datasheet
WAGO Field Wireable Sensor Plugs - 750-977/000-021 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Field Wireable Sensor Plugs
750-977/000-021
WAGO Field Wireable Sensor Plugs 750-977/000-021
Connector ETHERNET

Connector ETHERNET

Supplier's Site
Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568A; Awg 24 Wago - 53AC0402 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568A; Awg 24 Wago
53AC0402
Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568A; Awg 24 Wago 53AC0402
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24

Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24

Supplier's Site
Modular Connector Plugs - 750-977/000-021 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
750-977/000-021
Modular Connector Plugs 750-977/000-021
CONNECTOR ETHERNET; RJ-45; CAT.

CONNECTOR ETHERNET; RJ-45; CAT.

Supplier's Site Datasheet

Technical Specifications

  WAGO Galco Industrial Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750-977/000-021 750-977/000-021 53AC0402 750-977/000-021
Product Name Connector plug WAGO Field Wireable Sensor Plugs Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568A; Awg 24 Wago Modular Connector Plugs
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable PCB terminal block - 252-304 - WAGO
Specs
Gender Male / Plug
Termination Push-button
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details