WAGO Connector plug 750-975

Description
ETHERNET RJ-45 connector, IP20; ETHERNET 10/100 Mbit/s; for field assembly
Request a Quote Datasheet
Description
ETHERNET RJ-45 connector, IP20; ETHERNET 10/100 Mbit/s; for field assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector plug - 750-975 - WAGO
Germantown, WI, United States
Connector plug
750-975
Connector plug 750-975
ETHERNET RJ-45 connector, IP20; ETHERNET 10/100 Mbit/s; for field assembly

ETHERNET RJ-45 connector, IP20; ETHERNET 10/100 Mbit/s; for field assembly

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 2946-750-975-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
2946-750-975-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 2946-750-975-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Wago - 94M5443 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Wago
94M5443
Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Wago 94M5443
RJ45 ETHERNET CONNECTOR, PLUG 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:IP20; Shielding:Shielded RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, PLUG 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:IP20; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 11193221 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11193221
Connector/Terminal/Pin 11193221
ETHERNET RJ-45 CONNECTOR, IP20, ETHERNET 10/100 MBIT/S, FOR FIELD ASSEMBLY, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

ETHERNET RJ-45 CONNECTOR, IP20, ETHERNET 10/100 MBIT/S, FOR FIELD ASSEMBLY, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Modular Connector Plugs - 750-975 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
750-975
Modular Connector Plugs 750-975
ETHERNET RJ-45 CONNECTOR, IP20;

ETHERNET RJ-45 CONNECTOR, IP20;

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750-975 2946-750-975-ND 94M5443 11193221 750-975
Product Name Connector plug Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Wago Connector/Terminal/Pin Modular Connector Plugs
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details