WAGO Communication cable 750-920

Description
Communication cable
Request a Quote
Description
Communication cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Communication cable - 750-920 - WAGO
Germantown, WI, United States
Communication cable
750-920
Communication cable 750-920
Communication cable

Communication cable

Supplier's Site Datasheet
Serial Cables - 2793087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2793087
Serial Cables 2793087
WAGO 750-920 Cable

WAGO 750-920 Cable

Supplier's Site
Between Series Adapter Cables - 2946-750-920-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
2946-750-920-ND
Between Series Adapter Cables 2946-750-920-ND
Cable Assembly 8.20' (2.50m)

Cable Assembly 8.20' (2.50m)

Buy Now Datasheet
Industrial Computer Cable - 11241169 - Radwell International
Willingboro, NJ, United States
Industrial Computer Cable
11241169
Industrial Computer Cable 11241169
COMMUNICATION CABLE, 4 POLE, 2.5M, IP20. FREE 2 YEAR RADWELL WARRANTY

COMMUNICATION CABLE, 4 POLE, 2.5M, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
I/o Module; Current Rating Wago - 29K4090 - Newark, An Avnet Company
Chicago, IL, United States
I/o Module; Current Rating Wago
29K4090
I/o Module; Current Rating Wago 29K4090
I/O MODULE; Current Rating:-; Product Range:-; Accessory Type:Communication Cable; For Use With:Wago Software Tools; Length:2.5m RoHS Compliant: Yes

I/O MODULE; Current Rating:-; Product Range:-; Accessory Type:Communication Cable; For Use With:Wago Software Tools; Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 750-920 2793087 2946-750-920-ND 11241169 29K4090
Product Name Communication cable Serial Cables Between Series Adapter Cables Industrial Computer Cable I/o Module; Current Rating Wago
Application Instrumentation and Control Computer Computer
Product Type 4-pole male connector - D-sub 9 socket Serial
Cable Length 8.2 ft (25 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
System cable - 706-2500/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
System cable - 706-2300/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details