PCB terminal block; 16 mm²; Pin spacing 20 mm; 3-pole; CAGE CLAMP®; commoning option; 16,00 mm²; gray
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.787"" (20.00mm) Through Hole"
PCB terminal block; 16 mm ; Pin spacing 20 mm; 3-pole; CAGE CLAMP ; commoning option; 16,00 mm ; gray
PCB TERMINAL BLOCK; 16 MM; PIN S
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 745-653/006-000 | 2946-745-653/006-000-ND | 29K3852 | 745-653/006-000 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 16 Mm ; Pin Spacing 20 Mm; 3-Pole; Cage Clamp ; Commoning Option; 16,00 Mm ; Gray Wago | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 19.99 mm (0.7870 inch) | |||
| Contact Size (AWG) | 6 to 24 AWG | 6 to 24 AWG |