WAGO PCB terminal block 739-306

Description
PCB terminal block; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 739-306 - WAGO
Germantown, WI, United States
PCB terminal block
739-306
PCB terminal block 739-306
PCB terminal block; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-739-306-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-739-306-ND
Wire to Board 2946-739-306-ND
"6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"

"6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Wire to Board - 739-306 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
739-306
Wire to Board 739-306
PCB TERMINAL BLOCK; 1.5 MM; PIN

PCB TERMINAL BLOCK; 1.5 MM; PIN

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 739-306 2946-739-306-ND 739-306
Product Name PCB terminal block Wire to Board Wire to Board
Termination Operating tool Screwless - Spring Cage, Tension Clamp
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Contact Size (AWG) 14 to 28 AWG 14 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB terminal block - 2086-3207 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
PCB terminal block - 250-203 - WAGO
Specs
Termination Push-button
View Details
4 suppliers
Male connector/plug - 2091-1725/200-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
PCB terminal block - 2070-461/998-406 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers