PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange
"6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
PCB TERMINAL BLOCK; 2.5 MM; PIN
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 739-156 | 2946-739-156-ND | 739-156 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 14 to 28 AWG | 14 to 28 AWG |