Quadruple-deck PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 16-pole; CAGE CLAMP®; 2,50 mm²; gray
"16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Quadruple-deck PCB terminal block; 2.5 mm ; Pin spacing 5 mm; 4 x 4-pole; CAGE CLAMP ; 2,50 mm ; gray
QUADRUPLE-DECK PCB TERMINAL BLOC
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 738-104 | 2946-738-104-ND | 29K3431 | 738-104 |
| Product Name | PCB terminal block | Wire to Board | Quadruple-Deck Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5 Mm; 4 X 4-Pole; Cage Clamp ; 2,50 Mm ; Gray Wago | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |