Double-deck PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
Double-deck PCB terminal block; 2.5 mm ; Pin spacing 5.08 mm; 2 x 3-pole; CAGE CLAMP ; 2,50 mm ; orange
DOUBLE-DECK PCB TERMINAL BLOCK;
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 736-303 | 2946-736-303-ND | 29K3265 | 736-303 |
| Product Name | PCB terminal block | Wire to Board | Double-Deck Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5.08 Mm; 2 X 3-Pole; Cage Clamp ; 2,50 Mm ; Orange Wago | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5.08 mm (0.2000 inch) | |||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |