WAGO Female connector/socket 734-113

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-113 - WAGO
Germantown, WI, United States
Female connector/socket
734-113
Female connector/socket 734-113
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-113-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-113-ND
Headers, Plugs and Sockets 2946-734-113-ND
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago - 55M4692 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago
55M4692
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago 55M4692
1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 13-pole; 1,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 13-pole; 1,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 734-113 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-113
WAGO Rectangular Connectors 734-113
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-113 2946-734-113-ND 55M4692 734-113
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Female connector/socket - 770-703 - WAGO
Specs
Termination Operating tool Push-in
View Details
4 suppliers