WAGO Female connector/socket 734-106

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-106 - WAGO
Germantown, WI, United States
Female connector/socket
734-106
Female connector/socket 734-106
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-106-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-106-ND
Headers, Plugs and Sockets 2946-734-106-ND
"6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 734-106 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
734-106
Headers, Plugs and Sockets 734-106
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site Datasheet
Connector/Terminal/Pin - 11183944 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11183944
Connector/Terminal/Pin 11183944
1-CONDUCTOR FEMALE PLUG; 100% PROTECTED AGAINST MISMATING; 1.5 MM²; PIN SPACING 3.5 MM, 6-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG; 100% PROTECTED AGAINST MISMATING; 1.5 MM²; PIN SPACING 3.5 MM, 6-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Rectangular Connectors - 734-106 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-106
WAGO Rectangular Connectors 734-106
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-106 2946-734-106-ND 734-106 11183944 734-106
Product Name Female connector/socket Headers, Plugs and Sockets Headers, Plugs and Sockets Connector/Terminal/Pin WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 231-640/018-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Female connector/socket - 721-208/027-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers