WAGO Female connector/socket 734-105

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-105 - WAGO
Germantown, WI, United States
Female connector/socket
734-105
Female connector/socket 734-105
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-105-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-105-ND
Headers, Plugs and Sockets 2946-734-105-ND
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
10A Electronic Connector
370-734-105
10A Electronic Connector 370-734-105
Conn Terminal Block F 5 POS 3.5mm ST Cable Mount 10A Box Product overview: 734-105 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-105 can be used for catalog matching and distributor lookup.

Conn Terminal Block F 5 POS 3.5mm ST Cable Mount 10A Box Product overview: 734-105 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 734-105 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
734-105
Headers, Plugs and Sockets 734-105
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site Datasheet
WAGO Rectangular Connectors - 734-105 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-105
WAGO Rectangular Connectors 734-105
1-conductor female plug

1-conductor female plug

Supplier's Site
Connector/Terminal/Pin - 11183934 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11183934
Connector/Terminal/Pin 11183934
FEMALE PLUG, 1 CONDUCTOR, 100% PROTECTED AGAINST MISMATING, 1.5 MM, PIN SPACING: 3.5 MM, 5-POLE, 1;50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

FEMALE PLUG, 1 CONDUCTOR, 100% PROTECTED AGAINST MISMATING, 1.5 MM, PIN SPACING: 3.5 MM, 5-POLE, 1;50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Galco Industrial Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-105 2946-734-105-ND 370-734-105 734-105 734-105 11183934
Product Name Female connector/socket Headers, Plugs and Sockets 10A Electronic Connector Headers, Plugs and Sockets WAGO Rectangular Connectors Connector/Terminal/Pin
Termination Operating tool Solder
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 10.0 amps 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Female connector/socket - 232-316/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers