1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; 100% protected against mismating; 1,50 mm²; light gray
Board Connector, 3 Contact(s), 1 Row(s), Female, Screw Terminal, Product overview: 734-103 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-103 can be used for catalog matching and distributor lookup.
"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
1-CONDUCTOR FEMALE PLUG; 100% PR
UNIVERSAL CONNECTOR, 160-320 V, 10 AMP, 3 POLE, 3 POINT CONNECTION, 1 LEVEL, CAGE CLAMP CONNECTION, 3.5 MM PIN SPACING, FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY
| WAGO | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-103 | 370-734-103 | 2946-734-103-ND | 734-103 | 734-103 | 4890200 |
| Product Name | Female connector/socket | Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | WAGO Rectangular Connectors | Connector/Terminal/Pin |
| Termination | Operating tool | Cage Clamp | ||||
| Voltage Rating | 300 volts | 300 volts | ||||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps | 10.0 amps | ||
| Geometry | Straight; 180° |