WAGO Female connector/socket 734-102

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-102 - WAGO
Germantown, WI, United States
Female connector/socket
734-102
Female connector/socket 734-102
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
370-734-102
Electronic Connector 370-734-102
Board Connector, 2 Contact(s), 1 Row(s), Female, Screw Terminal, Product overview: 734-102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-102 can be used for catalog matching and distributor lookup.

Board Connector, 2 Contact(s), 1 Row(s), Female, Screw Terminal, Product overview: 734-102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-102-ND
Headers, Plugs and Sockets 2946-734-102-ND
"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 4890194 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4890194
Connector/Terminal/Pin 4890194
1-CONDUCTOR, CONNECTOR, 10 AMP, 2 POLE, 300 V, FEMALE PLUG, CAGE CLAMP, 28-14 AWG, POLYAMIDE MATERIAL, -60 TO +100 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR, CONNECTOR, 10 AMP, 2 POLE, 300 V, FEMALE PLUG, CAGE CLAMP, 28-14 AWG, POLYAMIDE MATERIAL, -60 TO +100 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Headers, Plugs and Sockets - 734-102 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
734-102
Headers, Plugs and Sockets 734-102
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site
WAGO Rectangular Connectors - 734-102 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-102
WAGO Rectangular Connectors 734-102
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. DigiKey Radwell International ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-102 370-734-102 2946-734-102-ND 4890194 734-102 734-102
Product Name Female connector/socket Electronic Connector Headers, Plugs and Sockets Connector/Terminal/Pin Headers, Plugs and Sockets WAGO Rectangular Connectors
Termination Operating tool Cage Clamp
Voltage Rating 160 volts 300 volts
Current Rating 10.0 amps 10.0 amps 10.0 amps 10.0 amps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 721-107/008-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details