WAGO Male connector/plug 733-210

Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 733-210 - WAGO
Germantown, WI, United States
Male connector/plug
733-210
Male connector/plug 733-210
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-210-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-210-ND
Headers, Plugs and Sockets 2946-733-210-ND
"10 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 733-210 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-210
WAGO Rectangular Connectors 733-210
1-conductor male connector

1-conductor male connector

Supplier's Site
1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 10-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago - 29K2993 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 10-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago
29K2993
1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 10-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago 29K2993
1-conductor male connector; 100% protected against mismating; 0.5 mm ; Pin spacing 2.5 mm; 10-pole; 0,50 mm ; light gray RoHS Compliant: Yes

1-conductor male connector; 100% protected against mismating; 0.5 mm ; Pin spacing 2.5 mm; 10-pole; 0,50 mm ; light gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-210 2946-733-210-ND 733-210 29K2993
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 10-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 721-102/026-000 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details
Female connector/socket - 770-703 - WAGO
Specs
Termination Operating tool Push-in
View Details
4 suppliers