WAGO Male connector/plug 733-208

Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 733-208 - WAGO
Germantown, WI, United States
Male connector/plug
733-208
Male connector/plug 733-208
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-208-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-208-ND
Headers, Plugs and Sockets 2946-733-208-ND
"8 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Wago - 29K2992 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Wago
29K2992
1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Wago 29K2992
1-conductor male connector; 100% protected against mismating; 0.5 mm ; Pin spacing 2.5 mm; 8-pole; 0,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; 0.5 mm ; Pin spacing 2.5 mm; 8-pole; 0,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 733-208 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-208
WAGO Rectangular Connectors 733-208
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-208 2946-733-208-ND 29K2992 733-208
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Female connector/socket - 231-2307/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers