WAGO Female connector/socket 733-107

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 7-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 7-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-107 - WAGO
Germantown, WI, United States
Female connector/socket
733-107
Female connector/socket 733-107
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 7-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 7-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-107-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-107-ND
Headers, Plugs and Sockets 2946-733-107-ND
"7 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 7-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago - 29K2965 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 7-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago
29K2965
1-Conductor Female Plug; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 7-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago 29K2965
1-conductor female plug; 100% protected against mismating; 0.5 mm ; Pin spacing 2.5 mm; 7-pole; 0,50 mm ; light gray RoHS Compliant: Yes

1-conductor female plug; 100% protected against mismating; 0.5 mm ; Pin spacing 2.5 mm; 7-pole; 0,50 mm ; light gray RoHS Compliant: Yes

Supplier's Site
WAGO Rectangular Connectors - 733-107 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-107
WAGO Rectangular Connectors 733-107
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-107 2946-733-107-ND 29K2965 733-107
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 0.5 Mm ; Pin Spacing 2.5 Mm; 7-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Female connector/socket - 231-106/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers