WAGO Female connector/socket 733-105

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 5-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 5-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-105 - WAGO
Germantown, WI, United States
Female connector/socket
733-105
Female connector/socket 733-105
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 5-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 5-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-105-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-105-ND
Headers, Plugs and Sockets 2946-733-105-ND
"5 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11183759 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11183759
Connector/Terminal/Pin 11183759
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 0.5 MM², PIN SPACING 2.5 MM, 5-POLE, 0,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 0.5 MM², PIN SPACING 2.5 MM, 5-POLE, 0,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Headers, Plugs and Sockets - 733-105 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-105
Headers, Plugs and Sockets 733-105
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site
WAGO Rectangular Connectors - 733-105 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-105
WAGO Rectangular Connectors 733-105
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-105 2946-733-105-ND 11183759 733-105 733-105
Product Name Female connector/socket Headers, Plugs and Sockets Connector/Terminal/Pin Headers, Plugs and Sockets WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 6.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Male connector/plug - 734-320 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers