THT female header; straight; Pin spacing 5 mm; 8-pole; 100% protected against mismating; 0.6 x 1.0 mm solder pin; light gray
"8 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"
THT female header; 0.6 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 5 mm; 8-pole; light gray RoHS Compliant: Yes
| WAGO | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 722-138 | 2946-722-138-ND | 29K2518 | 722-138 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.6 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 5 Mm; 8-Pole; Light Gray Rohs Compliant Wago | WAGO Rectangular Connectors |
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | |||
| Current Rating | 12.0 amps |