WAGO Male connector/plug 721-604

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-604 - WAGO
Germantown, WI, United States
Male connector/plug
721-604
Male connector/plug 721-604
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-604-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-604-ND
Headers, Plugs and Sockets 2946-721-604-ND
"4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 721-604 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
721-604
WAGO Rectangular Connectors 721-604
1-conductor male connector

1-conductor male connector

Supplier's Site
Male Connectors Rohs Compliant Wago - 73C4054 - Newark, An Avnet Company
Chicago, IL, United States
Male Connectors Rohs Compliant Wago
73C4054
Male Connectors Rohs Compliant Wago 73C4054
MALE CONNECTORS ROHS COMPLIANT: YES

MALE CONNECTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-604 2946-721-604-ND 721-604 73C4054
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors Male Connectors Rohs Compliant Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 721-266/001-000 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Female connector/socket - 231-710/037-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers