WAGO Male connector/plug 721-603

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-603 - WAGO
Germantown, WI, United States
Male connector/plug
721-603
Male connector/plug 721-603
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-603-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-603-ND
Headers, Plugs and Sockets 2946-721-603-ND
"3 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 721-603 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
721-603
WAGO Rectangular Connectors 721-603
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-603 2946-721-603-ND 721-603
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers