WAGO Female connector/socket 721-112/026-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 721-112/026-000 - WAGO
Germantown, WI, United States
Female connector/socket
721-112/026-000
Female connector/socket 721-112/026-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-112/026-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-112/026-000-ND
Headers, Plugs and Sockets 2946-721-112/026-000-ND
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 721-112/026-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
721-112/026-000
WAGO Rectangular Connectors 721-112/026-000
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-112/026-000 2946-721-112/026-000-ND 721-112/026-000
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 733-204 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
3 suppliers
Female connector/socket - 721-203/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers