PCB terminal block; lever; 4 mm²; Pin spacing 5 mm; 2-pole; Push-in CAGE CLAMP®; 4,00 mm²; gray
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Conn PC Terminal Block 2 POS 5mm Solder RA Thru-Hole Box Product overview: 2604-1102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-2604-1102 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340940-2604-1102
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: 2604
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray
Features: Lever Actuated
Package: Box
Wire Gauge: 12-24 AWG
Housing Material: Polyamide (PA66) , Nylon 6/6
Voltage: 300 V
Standard Package: 1
Current: 20 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Electrolytic Copper - Tin Plated
Clamp Material - Plating: Steel - Nickel Plated
Mounting Type: Through Hole
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
| WAGO | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2604-1102 | 2946-2604-1102-ND | 371-2604-1102 | 1340940-2604-1102 | 2604-1102 |
| Product Name | PCB terminal block | Wire to Board | Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Termination | Lever | Screwless - Leg Spring, Push-In Spring | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | ||||
| Contact Size (AWG) | 12 to 24 AWG | 12 to 24 AWG |