Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP®; commoning option; 2,50 mm²; orange
1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
STACKABLE PCB TERMINAL BLOCK; PU
| WAGO | DigiKey | Galco Industrial Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 256-746 | 2946-256-746-ND | 256-746 | 256-746 |
| Product Name | PCB terminal block | Wire to Board | WAGO PCB Mount | Wire to Board |
| Termination | Push-button (angled) | Screwless - Push Button Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |