PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 6-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
Conn Terminal Strip F 6 POS Solder Thru-Hole Box Product overview: 256-406 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-256-406 can be used for catalog matching and distributor lookup.
PCB TERMINAL BLOCK; PUSH-BUTTON;
| WAGO | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 256-406 | 2946-256-406-ND | 371-256-406 | 256-406 |
| Product Name | PCB terminal block | Wire to Board | Electronic Connector | Wire to Board |
| Termination | Push-button (angled) | Screwless - Push Button Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5.08 mm (0.2000 inch) | |||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |