Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP®; commoning option; 2,50 mm²; light green
1 Position Wire to Board Terminal Block Vertical with Board Through Hole
Stackable PCB terminal block; push-button; 2.5 mm ; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP ; commoning option; 2,50 mm ; light green
STACKABLE PCB TERMINAL BLOCK; PU
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 255-747 | 2946-255-747-ND | 28K9820 | 255-747 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; Push-Button; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 1-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Light Green Wago | Wire to Board |
| Termination | Push-button (angled) | Screwless - Push Button Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |