PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE®; 2,50 mm²; gray
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
PCB terminal block; 2.5 mm ; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE ; 2,50 mm ; gray
PCB TERMINAL BLOCK; 2.5 MM; PIN
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 254-452 | 2946-254-452-ND | 76R3411 | 254-452 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 2-Pole; Push Wire ; 2,50 Mm ; Gray Wago | Wire to Board |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5.08 mm (0.2000 inch) | |||
| Contact Size (AWG) | 12 to 20 AWG | 12 to 20 AWG |