2-conductor PCB terminal block; 1.5 mm²; Pin spacing 5 mm; 2-pole; PUSH WIRE®; 1,50 mm²; gray
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
Win Source Part Number: 1363490-253-102
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-20 AWG
Color: Gray
Pitch: 0.197" (5.00mm)
Contact Material - Plating: Electrolytic Copper - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 2
Number of Levels: 2
Current: 8 A
Voltage: 300 V
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Clamp Material - Plating: Steel - Nickel Plated
2-CONDUCTOR PCB TERMINAL BLOCK; Product overview: 253-102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-253-102 can be used for catalog matching and distributor lookup.
2-conductor PCB terminal block; 1.5 mm ; Pin spacing 5 mm; 2-pole; PUSH WIRE ; 1,50 mm ; gray
| WAGO | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 253-102 | 2946-253-102-ND | 1363490-253-102 | 371-253-102 | 76R3396 |
| Product Name | PCB terminal block | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | Electronic Connector | 2-Conductor Pcb Terminal Block; 1.5 Mm ; Pin Spacing 5 Mm; 2-Pole; Push Wire ; 1,50 Mm ; Gray Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | |||
| Mounting | Through Hole | Through Hole | |||
| Contact Pitch | 5 mm (0.1970 inch) |