WAGO Pluggable PCB terminal block 252-307

Description
2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 7-pole; for individual solder pins; for KNX; 0,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 7-pole; for individual solder pins; for KNX; 0,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable PCB terminal block - 252-307 - WAGO
Germantown, WI, United States
Pluggable PCB terminal block
252-307
Pluggable PCB terminal block 252-307
2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 7-pole; for individual solder pins; for KNX; 0,50 mm²; gray

2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 7-pole; for individual solder pins; for KNX; 0,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-252-307-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-252-307-ND
Headers, Plugs and Sockets 2946-252-307-ND
"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
2-Conductor Modular Pcb Connector; Push-Button; 0.8 Mm ; Pin Spacing 3.5 Mm; 7-Pole; 0,50 Mm ; Gray Wago - 48AJ7840 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Modular Pcb Connector; Push-Button; 0.8 Mm ; Pin Spacing 3.5 Mm; 7-Pole; 0,50 Mm ; Gray Wago
48AJ7840
2-Conductor Modular Pcb Connector; Push-Button; 0.8 Mm ; Pin Spacing 3.5 Mm; 7-Pole; 0,50 Mm ; Gray Wago 48AJ7840
2-conductor modular PCB connector; push-button; 0.8 mm ; Pin spacing 3.5 mm; 7-pole; 0,50 mm ; gray

2-conductor modular PCB connector; push-button; 0.8 mm ; Pin spacing 3.5 mm; 7-pole; 0,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 252-307 2946-252-307-ND 48AJ7840
Product Name Pluggable PCB terminal block Headers, Plugs and Sockets 2-Conductor Modular Pcb Connector; Push-Button; 0.8 Mm ; Pin Spacing 3.5 Mm; 7-Pole; 0,50 Mm ; Gray Wago
Gender Male / Plug
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers