PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 4-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
PCB terminal block; push-button; 1.5 mm ; Pin spacing 5 mm; 4-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray
PCB TERMINAL BLOCK; PUSH-BUTTON;
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 250-504 | 2946-250-504-ND | 76R3354 | 250-504 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 5 Mm; 4-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago | Wire to Board |
| Termination | Push-button | Screwless - Push Button Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Contact Size (AWG) | 14 to 20 AWG | 14 to 20 AWG |