PCB terminal block; push-button; 0.5 mm²; Pin spacing 2.5 mm; 6-pole; Push-in CAGE CLAMP®; 0,50 mm²; gray
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
PCB TERMINAL BLOCK; PUSH-BUTTON;
Win Source Part Number: 1363479-250-406
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 20-24 AWG
Color: Gray
Pitch: 0.098" (2.50mm)
Contact Material - Plating: Electrolytic Copper - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 6
Number of Levels: 1
Current: 5 A
Voltage: 300 V
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Clamp Material - Plating: Copper Alloy
PCB terminal block; push-button; 0.5 mm ; Pin spacing 2.5 mm; 6-pole; Push-in CAGE CLAMP ; 0,50 mm ; gray
| WAGO | DigiKey | ODG (Origin Data Global) | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 250-406 | 2946-250-406-ND | 250-406 | 1363479-250-406 | 76R3340 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | Pcb Terminal Block; Push-Button; 0.5 Mm ; Pin Spacing 2.5 Mm; 6-Pole; Push-In Cage Clamp ; 0,50 Mm ; Gray Wago |
| Termination | Push-button | Screwless - Push Button Clamp | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Contact Pitch | 2.49 mm (0.0980 inch) | ||||
| Contact Size (AWG) | 20 to 24 AWG | 20 to 24 AWG |