WAGO PCB terminal block 250-223

Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 23-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 23-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 250-223 - WAGO
Germantown, WI, United States
PCB terminal block
250-223
PCB terminal block 250-223
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 23-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 23-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
371-250-223
Electronic Connector 371-250-223
PCB TERMINAL BLOCK; PUSH-BUTTON; Product overview: 250-223 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-223 can be used for catalog matching and distributor lookup.

PCB TERMINAL BLOCK; PUSH-BUTTON; Product overview: 250-223 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 2946-250-223-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-250-223-ND
Wire to Board 2946-250-223-ND
"23 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

"23 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1363493-250-223 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1363493-250-223
Connectors, Interconnects - Terminal Blocks - Wire to Board 1363493-250-223
Win Source Part Number: 1363493-250-223 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -60°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 16-24 AWG Color: Gray Pitch: 0.138" (3.50mm) Contact Material - Plating: Electrolytic Copper - Tin Plated Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 23 Number of Levels: 1 Current: 8 A Voltage: 300 V Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Clamp Material - Plating: Copper Alloy

Win Source Part Number: 1363493-250-223
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-24 AWG
Color: Gray
Pitch: 0.138" (3.50mm)
Contact Material - Plating: Electrolytic Copper - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 23
Number of Levels: 1
Current: 8 A
Voltage: 300 V
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Clamp Material - Plating: Copper Alloy

Buy Now Datasheet
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 23-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago - 76R3332 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 23-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
76R3332
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 23-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago 76R3332
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 23-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 23-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 250-223 371-250-223 2946-250-223-ND 1363493-250-223 76R3332
Product Name PCB terminal block Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 23-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
Termination Push-button Screwless - Push Button Clamp
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data