PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 21-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
"21 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
PCB TERMINAL BLOCK; PUSH-BUTTON; Product overview: 250-221 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-221 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363498-250-221
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-24 AWG
Color: Gray
Pitch: 0.138" (3.50mm)
Contact Material - Plating: Electrolytic Copper - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 21
Number of Levels: 1
Current: 8 A
Voltage: 300 V
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Clamp Material - Plating: Copper Alloy
PCB TERMINAL BLOCK; PUSH-BUTTON;
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 21-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray
| WAGO | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 250-221 | 2946-250-221-ND | 371-250-221 | 1363498-250-221 | 250-221 | 76R3330 |
| Product Name | PCB terminal block | Wire to Board | Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 21-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago |
| Termination | Push-button | Screwless - Push Button Clamp | ||||
| Mounting | Through Hole | Through Hole | Through Hole | |||
| Contact Pitch | 3.51 mm (0.1380 inch) | |||||
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |