WAGO PCB terminal block 250-213

Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 250-213 - WAGO
Germantown, WI, United States
PCB terminal block
250-213
PCB terminal block 250-213
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-250-213-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-250-213-ND
Wire to Board 2946-250-213-ND
"13 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

"13 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1363496-250-213 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1363496-250-213
Connectors, Interconnects - Terminal Blocks - Wire to Board 1363496-250-213
Win Source Part Number: 1363496-250-213 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -60°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 16-24 AWG Color: Gray Pitch: 0.138" (3.50mm) Contact Material - Plating: Electrolytic Copper - Tin Plated Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 13 Number of Levels: 1 Current: 8 A Voltage: 300 V Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Clamp Material - Plating: Copper Alloy

Win Source Part Number: 1363496-250-213
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-24 AWG
Color: Gray
Pitch: 0.138" (3.50mm)
Contact Material - Plating: Electrolytic Copper - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 13
Number of Levels: 1
Current: 8 A
Voltage: 300 V
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Clamp Material - Plating: Copper Alloy

Buy Now Datasheet
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago - 76R3323 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
76R3323
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago 76R3323
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 13-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 13-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 250-213 2946-250-213-ND 1363496-250-213 76R3323
Product Name PCB terminal block Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
Termination Push-button Screwless - Push Button Clamp
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 2091-1402/200-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
Male connector/plug - 2091-1703 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
PCB terminal block - 250-104 - WAGO
Specs
Termination Push-button
View Details
6 suppliers
Male connector/plug - 2091-1422/200-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers