WAGO PCB terminal block 250-209

Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 250-209 - WAGO
Germantown, WI, United States
PCB terminal block
250-209
PCB terminal block 250-209
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-250-209-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-250-209-ND
Wire to Board 2946-250-209-ND
"9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

"9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1363500-250-209 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1363500-250-209
Connectors, Interconnects - Terminal Blocks - Wire to Board 1363500-250-209
Win Source Part Number: 1363500-250-209 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -60°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 16-24 AWG Color: Gray Pitch: 0.138" (3.50mm) Contact Material - Plating: Electrolytic Copper - Tin Plated Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 9 Number of Levels: 1 Current: 8 A Voltage: 300 V Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Clamp Material - Plating: Copper Alloy

Win Source Part Number: 1363500-250-209
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-24 AWG
Color: Gray
Pitch: 0.138" (3.50mm)
Contact Material - Plating: Electrolytic Copper - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 9
Number of Levels: 1
Current: 8 A
Voltage: 300 V
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Clamp Material - Plating: Copper Alloy

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
371-250-209
Electronic Connector 371-250-209
1-Conductor PCB Terminal Product overview: 250-209 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-209 can be used for catalog matching and distributor lookup.

1-Conductor PCB Terminal Product overview: 250-209 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-209 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago - 76R3319 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
76R3319
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago 76R3319
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 9-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 9-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250-209 2946-250-209-ND 1363500-250-209 371-250-209 76R3319
Product Name PCB terminal block Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board Electronic Connector Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
Termination Push-button Screwless - Push Button Clamp
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 2091-1372 - WAGO
Specs
Termination Push-button
View Details
3 suppliers
Female connector/socket - 2091-1175 - WAGO
Specs
Termination Push-button
View Details
3 suppliers
Female connector/socket - 2091-1374/200-000 - WAGO
Specs
Termination Push-button
View Details
3 suppliers
Female connector/socket - 2091-1353 - WAGO
Specs
Termination Push-button
View Details
3 suppliers