WAGO PCB terminal block 250-202

Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 250-202 - WAGO
Germantown, WI, United States
PCB terminal block
250-202
PCB terminal block 250-202
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-250-202-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-250-202-ND
Wire to Board 2946-250-202-ND
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
8A Electronic Connector
371-250-202
8A Electronic Connector 371-250-202
Barrier Strip Terminal Block, 8A, 1.5mm2, 1 Row(s), 1 Deck(s), Product overview: 250-202 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-202 can be used for catalog matching and distributor lookup.

Barrier Strip Terminal Block, 8A, 1.5mm2, 1 Row(s), 1 Deck(s), Product overview: 250-202 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 250-202 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
250-202
Wire to Board 250-202
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Supplier's Site Datasheet
WAGO PCB Mount - 250-202 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO PCB Mount
250-202
WAGO PCB Mount 250-202
PCB terminal block

PCB terminal block

Supplier's Site

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250-202 2946-250-202-ND 371-250-202 250-202 250-202
Product Name PCB terminal block Wire to Board 8A Electronic Connector Wire to Board WAGO PCB Mount
Termination Push-button Screwless - Push Button Clamp
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Contact Size (AWG) 16 to 24 AWG 16 to 24 AWG
Unlock Full Specs
to access all available technical data