WAGO PCB terminal block 250-104

Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 250-104 - WAGO
Germantown, WI, United States
PCB terminal block
250-104
PCB terminal block 250-104
PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Singapore, Singapore
8A Electronic Connector
371-250-104
8A Electronic Connector 371-250-104
Conn Terminal Block 4 POS 3.5mm Solder Thru-Hole 8A Box Product overview: 250-104 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-104 can be used for catalog matching and distributor lookup.

Conn Terminal Block 4 POS 3.5mm Solder Thru-Hole 8A Box Product overview: 250-104 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 2946-250-104-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-250-104-ND
Wire to Board 2946-250-104-ND
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1332148-250-104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1332148-250-104
Connectors, Interconnects - Terminal Blocks - Wire to Board 1332148-250-104
Manufacturer: WAGO Corporation Win Source Part Number: 1332148-250-104 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Box Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Gray Wire Gauge: 16-24 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 75 Mounting: Through Hole Current: 5 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Electrolytic Copper - Tin Plated Clamp Material - Plating: Steel - Nickel Plated Temperature Range - Operating: -60°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8536.90.4000 Other Part Number: 51140321,0250104,025 0-0104,2943-250-104- ND,250104,2943-250-1 04,2946-250-104,0250 -104 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: WAGO Corporation
Win Source Part Number: 1332148-250-104
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Packaging: Box
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Gray
Wire Gauge: 16-24 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 75
Mounting: Through Hole
Current: 5 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Electrolytic Copper - Tin Plated
Clamp Material - Plating: Steel - Nickel Plated
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8536.90.4000
Other Part Number: 51140321,0250104,0250-0104,2943-250-104-ND,250104,2943-250-104,2946-250-104,0250-104
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Wire to Board - 250-104 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
250-104
Wire to Board 250-104
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Supplier's Site Datasheet
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago - 01M6586 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
01M6586
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago 01M6586
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 4-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 4-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250-104 371-250-104 2946-250-104-ND 1332148-250-104 250-104 01M6586
Product Name PCB terminal block 8A Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago
Termination Push-button Screwless - Push Button Clamp
Mounting Through Hole Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Contact Size (AWG) 16 to 24 AWG 16 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 2091-1423/005-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
Male connector/plug - 2091-1410 - WAGO
Specs
Gender Male / Plug
View Details
2 suppliers
PCB terminal block - 2059-322/998-403 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers
Female connector/socket - 2091-1173/000-1000 - WAGO
Specs
Termination Push-button
View Details
3 suppliers