Stackable PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP®; commoning option; 2,50 mm²; red
1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
Stackable PCB terminal block; 2.5 mm ; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP ; commoning option; 2,50 mm ; red
STACKABLE PCB TERMINAL BLOCK; 2.
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 236-740 | 2946-236-740-ND | 08AC1921 | 236-740 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 1-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Red Wago | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |