WAGO PCB terminal block 236-407

Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 7-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 7-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 236-407 - WAGO
Germantown, WI, United States
PCB terminal block
236-407
PCB terminal block 236-407
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 7-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray

PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 7-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-236-407-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-236-407-ND
Wire to Board 2946-236-407-ND
"7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

"7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Wire to Board - 236-407 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
236-407
Wire to Board 236-407
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Supplier's Site Datasheet
Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 7-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Gray Wago - 37K8788 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 7-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Gray Wago
37K8788
Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 7-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Gray Wago 37K8788
PCB terminal block; 2.5 mm ; Pin spacing 5/5.08 mm; 7-pole; CAGE CLAMP ; commoning option; 2,50 mm ; gray

PCB terminal block; 2.5 mm ; Pin spacing 5/5.08 mm; 7-pole; CAGE CLAMP ; commoning option; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 236-407 2946-236-407-ND 236-407 37K8788
Product Name PCB terminal block Wire to Board Wire to Board Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 7-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Gray Wago
Termination Operating tool Screwless - Spring Cage, Tension Clamp
Mounting Through Hole Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Contact Size (AWG) 12 to 28 AWG 12 to 28 AWG
Unlock Full Specs
to access all available technical data