WAGO PCB terminal block 236-402

Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; CAGE CLAMP®; commoning option; gray
Request a Quote Datasheet
Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; CAGE CLAMP®; commoning option; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 236-402 - WAGO
Germantown, WI, United States
PCB terminal block
236-402
PCB terminal block 236-402
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; CAGE CLAMP®; commoning option; gray

PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; CAGE CLAMP®; commoning option; gray

Supplier's Site Datasheet
Wire to Board - 2946-236-402-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-236-402-ND
Wire to Board 2946-236-402-ND
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Singapore
16A 320V Electronic Connector
371-236-402
16A 320V Electronic Connector 371-236-402
Strip Terminal Block, 16A, 320V, 2.5mm², 2 Pos, Cage Clamp Product overview: 236-402 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 320V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-236-402 can be used for catalog matching and distributor lookup.

Strip Terminal Block, 16A, 320V, 2.5mm², 2 Pos, Cage Clamp Product overview: 236-402 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 320V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-236-402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 236-402 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
236-402
Wire to Board 236-402
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 236-402 2946-236-402-ND 371-236-402 236-402
Product Name PCB terminal block Wire to Board 16A 320V Electronic Connector Wire to Board
Termination Operating tool Screwless - Spring Cage, Tension Clamp Cage Clamp
Mounting Through Hole Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Contact Size (AWG) 12 to 28 AWG 12 to 28 AWG
Unlock Full Specs
to access all available technical data