PCB terminal block; 2.5 mm²; Pin spacing 10/10.16 mm; 2-pole; CAGE CLAMP®; commoning option; gray
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole"
PCB terminal block; 2.5 mm ; Pin spacing 10/10.16 mm; 2-pole; CAGE CLAMP ; commoning option; 2,50 mm ; gray
PCB TERMINAL BLOCK; 2.5 MM; PIN
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 236-302 | 2946-236-302-ND | 28K9557 | 236-302 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 2.5 Mm ; Pin Spacing 10/10.16 Mm; 2-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Gray Wago | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 10.16 mm (0.4000 inch) | |||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |